NIC Components Corp. Res N/w, Isolated, 820R, 0.063W, 0804; Resistance Nic Components NRSN04I4G821TRF

Description
RES N/W, ISOLATED, 820R, 0.063W, 0804; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 820R, 0.063W, 0804; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 820R, 0.063W, 0804; Resistance Nic Components - 19AH4022 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 820R, 0.063W, 0804; Resistance Nic Components
19AH4022
Res N/w, Isolated, 820R, 0.063W, 0804; Resistance Nic Components 19AH4022
RES N/W, ISOLATED, 820R, 0.063W, 0804; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 820R, 0.063W, 0804; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 820R, 0.063W, 0804; Resistance Nic Components - 18AH9352 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 820R, 0.063W, 0804; Resistance Nic Components
18AH9352
Res N/w, Isolated, 820R, 0.063W, 0804; Resistance Nic Components 18AH9352
RES N/W, ISOLATED, 820R, 0.063W, 0804; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 820R, 0.063W, 0804; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4022
Product Name Res N/w, Isolated, 820R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 820 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details