NIC Components Corp. Res N/w, Isolated, 7K5, 0.063W, 0804; Resistance Nic Components NRSN04I4G752TRF

Description
RES N/W, ISOLATED, 7K5, 0.063W, 0804; Resistance:7.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 7K5, 0.063W, 0804; Resistance:7.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 7K5, 0.063W, 0804; Resistance Nic Components - 18AH9348 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 7K5, 0.063W, 0804; Resistance Nic Components
18AH9348
Res N/w, Isolated, 7K5, 0.063W, 0804; Resistance Nic Components 18AH9348
RES N/W, ISOLATED, 7K5, 0.063W, 0804; Resistance:7.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 7K5, 0.063W, 0804; Resistance:7.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 7K5, 0.063W, 0804; Resistance Nic Components - 19AH3561 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 7K5, 0.063W, 0804; Resistance Nic Components
19AH3561
Res N/w, Isolated, 7K5, 0.063W, 0804; Resistance Nic Components 19AH3561
RES N/W, ISOLATED, 7K5, 0.063W, 0804; Resistance:7.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 7K5, 0.063W, 0804; Resistance:7.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9348
Product Name Res N/w, Isolated, 7K5, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 7500 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details