NIC Components Corp. Res N/w, Isolated, 750R, 0.063W, 0804; Resistance Nic Components NRSN04I4G751TRF

Description
RES N/W, ISOLATED, 750R, 0.063W, 0804; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 750R, 0.063W, 0804; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 750R, 0.063W, 0804; Resistance Nic Components - 18AH9347 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 750R, 0.063W, 0804; Resistance Nic Components
18AH9347
Res N/w, Isolated, 750R, 0.063W, 0804; Resistance Nic Components 18AH9347
RES N/W, ISOLATED, 750R, 0.063W, 0804; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 750R, 0.063W, 0804; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 750R, 0.063W, 0804; Resistance Nic Components - 18AH9346 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 750R, 0.063W, 0804; Resistance Nic Components
18AH9346
Res N/w, Isolated, 750R, 0.063W, 0804; Resistance Nic Components 18AH9346
RES N/W, ISOLATED, 750R, 0.063W, 0804; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 750R, 0.063W, 0804; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9347
Product Name Res N/w, Isolated, 750R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 750 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details