NIC Components Corp. Res N/w, Isolated, 5K6, 0.063W, 0804; Resistance Nic Components NRSN04I4G562TRF

Description
RES N/W, ISOLATED, 5K6, 0.063W, 0804; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 5K6, 0.063W, 0804; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 5K6, 0.063W, 0804; Resistance Nic Components - 19AH6941 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 5K6, 0.063W, 0804; Resistance Nic Components
19AH6941
Res N/w, Isolated, 5K6, 0.063W, 0804; Resistance Nic Components 19AH6941
RES N/W, ISOLATED, 5K6, 0.063W, 0804; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 5K6, 0.063W, 0804; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 5K6, 0.063W, 0804; Resistance Nic Components - 19AH4008 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 5K6, 0.063W, 0804; Resistance Nic Components
19AH4008
Res N/w, Isolated, 5K6, 0.063W, 0804; Resistance Nic Components 19AH4008
RES N/W, ISOLATED, 5K6, 0.063W, 0804; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 5K6, 0.063W, 0804; Resistance:5.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6941
Product Name Res N/w, Isolated, 5K6, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 5600 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers