NIC Components Corp. Res N/w, Isolated, 56R, 0.063W, 0804; Resistance Nic Components NRSN04I4G560TRF

Description
RES N/W, ISOLATED, 56R, 0.063W, 0804; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 56R, 0.063W, 0804; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 56R, 0.063W, 0804; Resistance Nic Components - 19AH4004 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 56R, 0.063W, 0804; Resistance Nic Components
19AH4004
Res N/w, Isolated, 56R, 0.063W, 0804; Resistance Nic Components 19AH4004
RES N/W, ISOLATED, 56R, 0.063W, 0804; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 56R, 0.063W, 0804; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 56R, 0.063W, 0804; Resistance Nic Components - 19AH4006 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 56R, 0.063W, 0804; Resistance Nic Components
19AH4006
Res N/w, Isolated, 56R, 0.063W, 0804; Resistance Nic Components 19AH4006
RES N/W, ISOLATED, 56R, 0.063W, 0804; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 56R, 0.063W, 0804; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4004
Product Name Res N/w, Isolated, 56R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 56 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details