NIC Components Corp. Res N/w, Isolated, 510R, 0.063W, 0804; Resistance Nic Components NRSN04I4G511TRF

Description
RES N/W, ISOLATED, 510R, 0.063W, 0804; Resistance:510ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 510R, 0.063W, 0804; Resistance:510ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 510R, 0.063W, 0804; Resistance Nic Components - 19AH6939 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 510R, 0.063W, 0804; Resistance Nic Components
19AH6939
Res N/w, Isolated, 510R, 0.063W, 0804; Resistance Nic Components 19AH6939
RES N/W, ISOLATED, 510R, 0.063W, 0804; Resistance:510ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 510R, 0.063W, 0804; Resistance:510ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 510R, 0.063W, 0804; Resistance Nic Components - 19AH6938 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 510R, 0.063W, 0804; Resistance Nic Components
19AH6938
Res N/w, Isolated, 510R, 0.063W, 0804; Resistance Nic Components 19AH6938
RES N/W, ISOLATED, 510R, 0.063W, 0804; Resistance:510ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 510R, 0.063W, 0804; Resistance:510ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6939
Product Name Res N/w, Isolated, 510R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 510 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers