NIC Components Corp. Res N/w, Isolated, 3K9, 0.063W, 0804; Resistance Nic Components NRSN04I4G392TRF

Description
RES N/W, ISOLATED, 3K9, 0.063W, 0804; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 3K9, 0.063W, 0804; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 3K9, 0.063W, 0804; Resistance Nic Components - 18AH9332 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K9, 0.063W, 0804; Resistance Nic Components
18AH9332
Res N/w, Isolated, 3K9, 0.063W, 0804; Resistance Nic Components 18AH9332
RES N/W, ISOLATED, 3K9, 0.063W, 0804; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 3K9, 0.063W, 0804; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 3K9, 0.063W, 0804; Resistance Nic Components - 18AH9333 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K9, 0.063W, 0804; Resistance Nic Components
18AH9333
Res N/w, Isolated, 3K9, 0.063W, 0804; Resistance Nic Components 18AH9333
RES N/W, ISOLATED, 3K9, 0.063W, 0804; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 3K9, 0.063W, 0804; Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9332
Product Name Res N/w, Isolated, 3K9, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 3900 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details