NIC Components Corp. Res N/w, Isolated, 360R, 0.063W, 0804; Resistance Nic Components NRSN04I4G361TRF

Description
RES N/W, ISOLATED, 360R, 0.063W, 0804; Resistance:360ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 360R, 0.063W, 0804; Resistance:360ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 360R, 0.063W, 0804; Resistance Nic Components - 18AH9327 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 360R, 0.063W, 0804; Resistance Nic Components
18AH9327
Res N/w, Isolated, 360R, 0.063W, 0804; Resistance Nic Components 18AH9327
RES N/W, ISOLATED, 360R, 0.063W, 0804; Resistance:360ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 360R, 0.063W, 0804; Resistance:360ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 360R, 0.063W, 0804; Resistance Nic Components - 19AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 360R, 0.063W, 0804; Resistance Nic Components
19AH3531
Res N/w, Isolated, 360R, 0.063W, 0804; Resistance Nic Components 19AH3531
RES N/W, ISOLATED, 360R, 0.063W, 0804; Resistance:360ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 360R, 0.063W, 0804; Resistance:360ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9327
Product Name Res N/w, Isolated, 360R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 360 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details