RES N/W, ISOLATED, 330R, 0.063W, 0804; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 330R, 0.063W, 0804; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 19AH3979 |
| Product Name | Res N/w, Isolated, 330R, 0.063W, 0804; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 0804 [2010 Metric] |
| Resistance Range | 330 ohms |
| Tolerance | 2 +/- % |