NIC Components Corp. Res N/w, Isolated, 3K, 0.063W, 0804; Resistance Nic Components NRSN04I4G302TRF

Description
RES N/W, ISOLATED, 3K, 0.063W, 0804; Resistance:3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 3K, 0.063W, 0804; Resistance:3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 3K, 0.063W, 0804; Resistance Nic Components - 18AH9321 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K, 0.063W, 0804; Resistance Nic Components
18AH9321
Res N/w, Isolated, 3K, 0.063W, 0804; Resistance Nic Components 18AH9321
RES N/W, ISOLATED, 3K, 0.063W, 0804; Resistance:3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 3K, 0.063W, 0804; Resistance:3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 3K, 0.063W, 0804; Resistance Nic Components - 18AH9322 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K, 0.063W, 0804; Resistance Nic Components
18AH9322
Res N/w, Isolated, 3K, 0.063W, 0804; Resistance Nic Components 18AH9322
RES N/W, ISOLATED, 3K, 0.063W, 0804; Resistance:3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 3K, 0.063W, 0804; Resistance:3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9321
Product Name Res N/w, Isolated, 3K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 3000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details