NIC Components Corp. Res N/w, Isolated, 2K7, 0.063W, 0804; Resistance Nic Components NRSN04I4G272TRF

Description
RES N/W, ISOLATED, 2K7, 0.063W, 0804; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 2K7, 0.063W, 0804; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 2K7, 0.063W, 0804; Resistance Nic Components - 19AH3516 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K7, 0.063W, 0804; Resistance Nic Components
19AH3516
Res N/w, Isolated, 2K7, 0.063W, 0804; Resistance Nic Components 19AH3516
RES N/W, ISOLATED, 2K7, 0.063W, 0804; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K7, 0.063W, 0804; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 2K7, 0.063W, 0804; Resistance Nic Components - 18AH9320 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K7, 0.063W, 0804; Resistance Nic Components
18AH9320
Res N/w, Isolated, 2K7, 0.063W, 0804; Resistance Nic Components 18AH9320
RES N/W, ISOLATED, 2K7, 0.063W, 0804; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K7, 0.063W, 0804; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3516
Product Name Res N/w, Isolated, 2K7, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 2700 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details