NIC Components Corp. Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components NRSN04I4G270TRF

Description
RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components - 19AH3973 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components
19AH3973
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components 19AH3973
RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components - 19AH6925 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components
19AH6925
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components 19AH6925
RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3973
Product Name Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 27 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers