NIC Components Corp. Res N/w, Isolated, 240K, 0.063W, 0804; Resistance Nic Components NRSN04I4G244TRF

Description
RES N/W, ISOLATED, 240K, 0.063W, 0804; Resistance:240kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 240K, 0.063W, 0804; Resistance:240kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 240K, 0.063W, 0804; Resistance Nic Components - 19AH3510 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 240K, 0.063W, 0804; Resistance Nic Components
19AH3510
Res N/w, Isolated, 240K, 0.063W, 0804; Resistance Nic Components 19AH3510
RES N/W, ISOLATED, 240K, 0.063W, 0804; Resistance:240kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 240K, 0.063W, 0804; Resistance:240kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 240K, 0.063W, 0804; Resistance Nic Components - 19AH3512 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 240K, 0.063W, 0804; Resistance Nic Components
19AH3512
Res N/w, Isolated, 240K, 0.063W, 0804; Resistance Nic Components 19AH3512
RES N/W, ISOLATED, 240K, 0.063W, 0804; Resistance:240kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 240K, 0.063W, 0804; Resistance:240kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3510
Product Name Res N/w, Isolated, 240K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 240000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers