NIC Components Corp. Res N/w, Isolated, 2K4, 0.063W, 0804; Resistance Nic Components NRSN04I4G242TRF

Description
RES N/W, ISOLATED, 2K4, 0.063W, 0804; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 2K4, 0.063W, 0804; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 2K4, 0.063W, 0804; Resistance Nic Components - 19AH3508 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K4, 0.063W, 0804; Resistance Nic Components
19AH3508
Res N/w, Isolated, 2K4, 0.063W, 0804; Resistance Nic Components 19AH3508
RES N/W, ISOLATED, 2K4, 0.063W, 0804; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K4, 0.063W, 0804; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 2K4, 0.063W, 0804; Resistance Nic Components - 20AH1897 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K4, 0.063W, 0804; Resistance Nic Components
20AH1897
Res N/w, Isolated, 2K4, 0.063W, 0804; Resistance Nic Components 20AH1897
RES N/W, ISOLATED, 2K4, 0.063W, 0804; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K4, 0.063W, 0804; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3508
Product Name Res N/w, Isolated, 2K4, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 2400 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details