NIC Components Corp. Res N/w, Isolated, 240R, 0.063W, 0804; Resistance Nic Components NRSN04I4G241TRF

Description
RES N/W, ISOLATED, 240R, 0.063W, 0804; Resistance:240ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 240R, 0.063W, 0804; Resistance:240ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 240R, 0.063W, 0804; Resistance Nic Components - 18AH9318 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 240R, 0.063W, 0804; Resistance Nic Components
18AH9318
Res N/w, Isolated, 240R, 0.063W, 0804; Resistance Nic Components 18AH9318
RES N/W, ISOLATED, 240R, 0.063W, 0804; Resistance:240ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 240R, 0.063W, 0804; Resistance:240ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 240R, 0.063W, 0804; Resistance Nic Components - 18AH9319 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 240R, 0.063W, 0804; Resistance Nic Components
18AH9319
Res N/w, Isolated, 240R, 0.063W, 0804; Resistance Nic Components 18AH9319
RES N/W, ISOLATED, 240R, 0.063W, 0804; Resistance:240ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 240R, 0.063W, 0804; Resistance:240ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9318
Product Name Res N/w, Isolated, 240R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 240 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - MRS7K5BF-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details