NIC Components Corp. Res N/w, Isolated, 200K, 0.063W, 0804; Resistance Nic Components NRSN04I4G204TRF

Description
RES N/W, ISOLATED, 200K, 0.063W, 0804; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 200K, 0.063W, 0804; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 200K, 0.063W, 0804; Resistance Nic Components - 19AH3963 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 200K, 0.063W, 0804; Resistance Nic Components
19AH3963
Res N/w, Isolated, 200K, 0.063W, 0804; Resistance Nic Components 19AH3963
RES N/W, ISOLATED, 200K, 0.063W, 0804; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 200K, 0.063W, 0804; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 200K, 0.063W, 0804; Resistance Nic Components - 19AH6921 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 200K, 0.063W, 0804; Resistance Nic Components
19AH6921
Res N/w, Isolated, 200K, 0.063W, 0804; Resistance Nic Components 19AH6921
RES N/W, ISOLATED, 200K, 0.063W, 0804; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 200K, 0.063W, 0804; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3963
Product Name Res N/w, Isolated, 200K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 200000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details