NIC Components Corp. Res N/w, Isolated, 20R, 0.063W, 0804; Resistance Nic Components NRSN04I4G200TRF

Description
RES N/W, ISOLATED, 20R, 0.063W, 0804; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 20R, 0.063W, 0804; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 20R, 0.063W, 0804; Resistance Nic Components - 20AH1893 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20R, 0.063W, 0804; Resistance Nic Components
20AH1893
Res N/w, Isolated, 20R, 0.063W, 0804; Resistance Nic Components 20AH1893
RES N/W, ISOLATED, 20R, 0.063W, 0804; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20R, 0.063W, 0804; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 20R, 0.063W, 0804; Resistance Nic Components - 20AH1892 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20R, 0.063W, 0804; Resistance Nic Components
20AH1892
Res N/w, Isolated, 20R, 0.063W, 0804; Resistance Nic Components 20AH1892
RES N/W, ISOLATED, 20R, 0.063W, 0804; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20R, 0.063W, 0804; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1893
Product Name Res N/w, Isolated, 20R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 20 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details