NIC Components Corp. Res N/w, Isolated, 18K, 0.063W, 0804; Resistance Nic Components NRSN04I4G183TRF

Description
RES N/W, ISOLATED, 18K, 0.063W, 0804; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 18K, 0.063W, 0804; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 18K, 0.063W, 0804; Resistance Nic Components - 20AH1889 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 18K, 0.063W, 0804; Resistance Nic Components
20AH1889
Res N/w, Isolated, 18K, 0.063W, 0804; Resistance Nic Components 20AH1889
RES N/W, ISOLATED, 18K, 0.063W, 0804; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 18K, 0.063W, 0804; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 18K, 0.063W, 0804; Resistance Nic Components - 20AH1888 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 18K, 0.063W, 0804; Resistance Nic Components
20AH1888
Res N/w, Isolated, 18K, 0.063W, 0804; Resistance Nic Components 20AH1888
RES N/W, ISOLATED, 18K, 0.063W, 0804; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 18K, 0.063W, 0804; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1889
Product Name Res N/w, Isolated, 18K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 18000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details