NIC Components Corp. Res N/w, Isolated, 16R, 0.063W, 0804; Resistance Nic Components NRSN04I4G160TRF

Description
RES N/W, ISOLATED, 16R, 0.063W, 0804; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 16R, 0.063W, 0804; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 16R, 0.063W, 0804; Resistance Nic Components - 18AH9313 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 16R, 0.063W, 0804; Resistance Nic Components
18AH9313
Res N/w, Isolated, 16R, 0.063W, 0804; Resistance Nic Components 18AH9313
RES N/W, ISOLATED, 16R, 0.063W, 0804; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 16R, 0.063W, 0804; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 16R, 0.063W, 0804; Resistance Nic Components - 19AH3953 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 16R, 0.063W, 0804; Resistance Nic Components
19AH3953
Res N/w, Isolated, 16R, 0.063W, 0804; Resistance Nic Components 19AH3953
RES N/W, ISOLATED, 16R, 0.063W, 0804; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 16R, 0.063W, 0804; Resistance:16ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9313
Product Name Res N/w, Isolated, 16R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 16 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details