NIC Components Corp. Res N/w, Isolated, 130K, 0.063W, 0804; Resistance Nic Components NRSN04I4G134TRF

Description
RES N/W, ISOLATED, 130K, 0.063W, 0804; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 130K, 0.063W, 0804; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 130K, 0.063W, 0804; Resistance Nic Components - 18AH9310 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 130K, 0.063W, 0804; Resistance Nic Components
18AH9310
Res N/w, Isolated, 130K, 0.063W, 0804; Resistance Nic Components 18AH9310
RES N/W, ISOLATED, 130K, 0.063W, 0804; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 130K, 0.063W, 0804; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 130K, 0.063W, 0804; Resistance Nic Components - 19AH3482 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 130K, 0.063W, 0804; Resistance Nic Components
19AH3482
Res N/w, Isolated, 130K, 0.063W, 0804; Resistance Nic Components 19AH3482
RES N/W, ISOLATED, 130K, 0.063W, 0804; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 130K, 0.063W, 0804; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9310
Product Name Res N/w, Isolated, 130K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 130000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details