NIC Components Corp. Res N/w, Isolated, 110K, 0.063W, 0804; Resistance Nic Components NRSN04I4G114TRF

Description
RES N/W, ISOLATED, 110K, 0.063W, 0804; Resistance:110kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 110K, 0.063W, 0804; Resistance:110kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 110K, 0.063W, 0804; Resistance Nic Components - 18AH9304 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 110K, 0.063W, 0804; Resistance Nic Components
18AH9304
Res N/w, Isolated, 110K, 0.063W, 0804; Resistance Nic Components 18AH9304
RES N/W, ISOLATED, 110K, 0.063W, 0804; Resistance:110kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 110K, 0.063W, 0804; Resistance:110kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 110K, 0.063W, 0804; Resistance Nic Components - 18AH9305 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 110K, 0.063W, 0804; Resistance Nic Components
18AH9305
Res N/w, Isolated, 110K, 0.063W, 0804; Resistance Nic Components 18AH9305
RES N/W, ISOLATED, 110K, 0.063W, 0804; Resistance:110kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 110K, 0.063W, 0804; Resistance:110kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9304
Product Name Res N/w, Isolated, 110K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 110000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details