NIC Components Corp. Res N/w, Isolated, 1K1, 0.063W, 0804; Resistance Nic Components NRSN04I4G112TRF

Description
RES N/W, ISOLATED, 1K1, 0.063W, 0804; Resistance:1.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 1K1, 0.063W, 0804; Resistance:1.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K1, 0.063W, 0804; Resistance Nic Components - 19AH3470 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K1, 0.063W, 0804; Resistance Nic Components
19AH3470
Res N/w, Isolated, 1K1, 0.063W, 0804; Resistance Nic Components 19AH3470
RES N/W, ISOLATED, 1K1, 0.063W, 0804; Resistance:1.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K1, 0.063W, 0804; Resistance:1.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1K1, 0.063W, 0804; Resistance Nic Components - 19AH6910 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K1, 0.063W, 0804; Resistance Nic Components
19AH6910
Res N/w, Isolated, 1K1, 0.063W, 0804; Resistance Nic Components 19AH6910
RES N/W, ISOLATED, 1K1, 0.063W, 0804; Resistance:1.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K1, 0.063W, 0804; Resistance:1.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3470
Product Name Res N/w, Isolated, 1K1, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 1100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details