NIC Components Corp. Res N/w, Isolated, 1M, 0.063W, 0804; Resistance Nic Components NRSN04I4G105TRF

Description
RES N/W, ISOLATED, 1M, 0.063W, 0804; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 1M, 0.063W, 0804; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1M, 0.063W, 0804; Resistance Nic Components - 18AH9302 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1M, 0.063W, 0804; Resistance Nic Components
18AH9302
Res N/w, Isolated, 1M, 0.063W, 0804; Resistance Nic Components 18AH9302
RES N/W, ISOLATED, 1M, 0.063W, 0804; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1M, 0.063W, 0804; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1M, 0.063W, 0804; Resistance Nic Components - 19AH6908 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1M, 0.063W, 0804; Resistance Nic Components
19AH6908
Res N/w, Isolated, 1M, 0.063W, 0804; Resistance Nic Components 19AH6908
RES N/W, ISOLATED, 1M, 0.063W, 0804; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1M, 0.063W, 0804; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9302
Product Name Res N/w, Isolated, 1M, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 1.00E6 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details