NIC Components Corp. Res N/w, Isolated, 1K, 0.063W, 0804; Resistance Nic Components NRSN04I4G102TRF

Description
RES N/W, ISOLATED, 1K, 0.063W, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 1K, 0.063W, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K, 0.063W, 0804; Resistance Nic Components - 18AH9301 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 0804; Resistance Nic Components
18AH9301
Res N/w, Isolated, 1K, 0.063W, 0804; Resistance Nic Components 18AH9301
RES N/W, ISOLATED, 1K, 0.063W, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1K, 0.063W, 0804; Resistance Nic Components - 19AH3468 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 0804; Resistance Nic Components
19AH3468
Res N/w, Isolated, 1K, 0.063W, 0804; Resistance Nic Components 19AH3468
RES N/W, ISOLATED, 1K, 0.063W, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 0804; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9301
Product Name Res N/w, Isolated, 1K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 1000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers