NIC Components Corp. Res N/w, Isolated, 910K, 0.063W, 0404; Resistance Nic Components NRSN04I2G914TRF

Description
RES N/W, ISOLATED, 910K, 0.063W, 0404; Resistance:910kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 910K, 0.063W, 0404; Resistance:910kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 910K, 0.063W, 0404; Resistance Nic Components - 19AH6672 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 910K, 0.063W, 0404; Resistance Nic Components
19AH6672
Res N/w, Isolated, 910K, 0.063W, 0404; Resistance Nic Components 19AH6672
RES N/W, ISOLATED, 910K, 0.063W, 0404; Resistance:910kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 910K, 0.063W, 0404; Resistance:910kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 910K, 0.063W, 0404; Resistance Nic Components - 19AH3460 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 910K, 0.063W, 0404; Resistance Nic Components
19AH3460
Res N/w, Isolated, 910K, 0.063W, 0404; Resistance Nic Components 19AH3460
RES N/W, ISOLATED, 910K, 0.063W, 0404; Resistance:910kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 910K, 0.063W, 0404; Resistance:910kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6672
Product Name Res N/w, Isolated, 910K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 910000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details