NIC Components Corp. Res N/w, Isolated, 91R, 0.063W, 0404; Resistance Nic Components NRSN04I2G910TRF

Description
RES N/W, ISOLATED, 91R, 0.063W, 0404; Resistance:91ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 91R, 0.063W, 0404; Resistance:91ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 91R, 0.063W, 0404; Resistance Nic Components - 19AH2955 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 91R, 0.063W, 0404; Resistance Nic Components
19AH2955
Res N/w, Isolated, 91R, 0.063W, 0404; Resistance Nic Components 19AH2955
RES N/W, ISOLATED, 91R, 0.063W, 0404; Resistance:91ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 91R, 0.063W, 0404; Resistance:91ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 91R, 0.063W, 0404; Resistance Nic Components - 20AH1639 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 91R, 0.063W, 0404; Resistance Nic Components
20AH1639
Res N/w, Isolated, 91R, 0.063W, 0404; Resistance Nic Components 20AH1639
RES N/W, ISOLATED, 91R, 0.063W, 0404; Resistance:91ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 91R, 0.063W, 0404; Resistance:91ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2955
Product Name Res N/w, Isolated, 91R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 91 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details