NIC Components Corp. Res N/w, Isolated, 82K, 0.063W, 0404; Resistance Nic Components NRSN04I2G823TRF

Description
RES N/W, ISOLATED, 82K, 0.063W, 0404; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 82K, 0.063W, 0404; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 82K, 0.063W, 0404; Resistance Nic Components - 18AH9069 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 82K, 0.063W, 0404; Resistance Nic Components
18AH9069
Res N/w, Isolated, 82K, 0.063W, 0404; Resistance Nic Components 18AH9069
RES N/W, ISOLATED, 82K, 0.063W, 0404; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 82K, 0.063W, 0404; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 82K, 0.063W, 0404; Resistance Nic Components - 18AH9068 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 82K, 0.063W, 0404; Resistance Nic Components
18AH9068
Res N/w, Isolated, 82K, 0.063W, 0404; Resistance Nic Components 18AH9068
RES N/W, ISOLATED, 82K, 0.063W, 0404; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 82K, 0.063W, 0404; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9069
Product Name Res N/w, Isolated, 82K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 82000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details