NIC Components Corp. Res N/w, Isolated, 820R, 0.063W, 0404; Resistance Nic Components NRSN04I2G821TRF

Description
RES N/W, ISOLATED, 820R, 0.063W, 0404; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 820R, 0.063W, 0404; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 820R, 0.063W, 0404; Resistance Nic Components - 20AH1637 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 820R, 0.063W, 0404; Resistance Nic Components
20AH1637
Res N/w, Isolated, 820R, 0.063W, 0404; Resistance Nic Components 20AH1637
RES N/W, ISOLATED, 820R, 0.063W, 0404; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 820R, 0.063W, 0404; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 820R, 0.063W, 0404; Resistance Nic Components - 19AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 820R, 0.063W, 0404; Resistance Nic Components
19AH2951
Res N/w, Isolated, 820R, 0.063W, 0404; Resistance Nic Components 19AH2951
RES N/W, ISOLATED, 820R, 0.063W, 0404; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 820R, 0.063W, 0404; Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1637
Product Name Res N/w, Isolated, 820R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 820 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers