NIC Components Corp. Res N/w, Isolated, 750R, 0.063W, 0404; Resistance Nic Components NRSN04I2G751TRF

Description
RES N/W, ISOLATED, 750R, 0.063W, 0404; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 750R, 0.063W, 0404; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 750R, 0.063W, 0404; Resistance Nic Components - 19AH2945 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 750R, 0.063W, 0404; Resistance Nic Components
19AH2945
Res N/w, Isolated, 750R, 0.063W, 0404; Resistance Nic Components 19AH2945
RES N/W, ISOLATED, 750R, 0.063W, 0404; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 750R, 0.063W, 0404; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 750R, 0.063W, 0404; Resistance Nic Components - 19AH3450 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 750R, 0.063W, 0404; Resistance Nic Components
19AH3450
Res N/w, Isolated, 750R, 0.063W, 0404; Resistance Nic Components 19AH3450
RES N/W, ISOLATED, 750R, 0.063W, 0404; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 750R, 0.063W, 0404; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2945
Product Name Res N/w, Isolated, 750R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 750 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details