NIC Components Corp. Res N/w, Isolated, 68K, 0.063W, 0404; Resistance Nic Components NRSN04I2G683TRF

Description
RES N/W, ISOLATED, 68K, 0.063W, 0404; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 68K, 0.063W, 0404; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 68K, 0.063W, 0404; Resistance Nic Components - 20AH1635 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 68K, 0.063W, 0404; Resistance Nic Components
20AH1635
Res N/w, Isolated, 68K, 0.063W, 0404; Resistance Nic Components 20AH1635
RES N/W, ISOLATED, 68K, 0.063W, 0404; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 68K, 0.063W, 0404; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 68K, 0.063W, 0404; Resistance Nic Components - 19AH6668 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 68K, 0.063W, 0404; Resistance Nic Components
19AH6668
Res N/w, Isolated, 68K, 0.063W, 0404; Resistance Nic Components 19AH6668
RES N/W, ISOLATED, 68K, 0.063W, 0404; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 68K, 0.063W, 0404; Resistance:68kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1635
Product Name Res N/w, Isolated, 68K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 68000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details