NIC Components Corp. Res N/w, Isolated, 6K8, 0.063W, 0404; Resistance Nic Components NRSN04I2G682TRF

Description
RES N/W, ISOLATED, 6K8, 0.063W, 0404; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 6K8, 0.063W, 0404; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 6K8, 0.063W, 0404; Resistance Nic Components - 19AH6666 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K8, 0.063W, 0404; Resistance Nic Components
19AH6666
Res N/w, Isolated, 6K8, 0.063W, 0404; Resistance Nic Components 19AH6666
RES N/W, ISOLATED, 6K8, 0.063W, 0404; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 6K8, 0.063W, 0404; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 6K8, 0.063W, 0404; Resistance Nic Components - 19AH6667 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K8, 0.063W, 0404; Resistance Nic Components
19AH6667
Res N/w, Isolated, 6K8, 0.063W, 0404; Resistance Nic Components 19AH6667
RES N/W, ISOLATED, 6K8, 0.063W, 0404; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 6K8, 0.063W, 0404; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6666
Product Name Res N/w, Isolated, 6K8, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 6800 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details