NIC Components Corp. Res N/w, Isolated, 470K, 0.063W, 0404; Resistance Nic Components NRSN04I2G474TRF

Description
RES N/W, ISOLATED, 470K, 0.063W, 0404; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 470K, 0.063W, 0404; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 470K, 0.063W, 0404; Resistance Nic Components - 20AH1625 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470K, 0.063W, 0404; Resistance Nic Components
20AH1625
Res N/w, Isolated, 470K, 0.063W, 0404; Resistance Nic Components 20AH1625
RES N/W, ISOLATED, 470K, 0.063W, 0404; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 470K, 0.063W, 0404; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 470K, 0.063W, 0404; Resistance Nic Components - 19AH6660 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470K, 0.063W, 0404; Resistance Nic Components
19AH6660
Res N/w, Isolated, 470K, 0.063W, 0404; Resistance Nic Components 19AH6660
RES N/W, ISOLATED, 470K, 0.063W, 0404; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 470K, 0.063W, 0404; Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1625
Product Name Res N/w, Isolated, 470K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 470000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers