NIC Components Corp. Res N/w, Isolated, 47R, 0.063W, 0404; Resistance Nic Components NRSN04I2G470TRF

Description
RES N/W, ISOLATED, 47R, 0.063W, 0404; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 47R, 0.063W, 0404; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 47R, 0.063W, 0404; Resistance Nic Components - 20AH1622 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47R, 0.063W, 0404; Resistance Nic Components
20AH1622
Res N/w, Isolated, 47R, 0.063W, 0404; Resistance Nic Components 20AH1622
RES N/W, ISOLATED, 47R, 0.063W, 0404; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 47R, 0.063W, 0404; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 47R, 0.063W, 0404; Resistance Nic Components - 19AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47R, 0.063W, 0404; Resistance Nic Components
19AH3422
Res N/w, Isolated, 47R, 0.063W, 0404; Resistance Nic Components 19AH3422
RES N/W, ISOLATED, 47R, 0.063W, 0404; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 47R, 0.063W, 0404; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1622
Product Name Res N/w, Isolated, 47R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 47 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details