NIC Components Corp. Res N/w, Isolated, 360K, 0.063W, 0404; Resistance Nic Components NRSN04I2G364TRF

Description
RES N/W, ISOLATED, 360K, 0.063W, 0404; Resistance:360kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 360K, 0.063W, 0404; Resistance:360kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 360K, 0.063W, 0404; Resistance Nic Components - 19AH2918 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 360K, 0.063W, 0404; Resistance Nic Components
19AH2918
Res N/w, Isolated, 360K, 0.063W, 0404; Resistance Nic Components 19AH2918
RES N/W, ISOLATED, 360K, 0.063W, 0404; Resistance:360kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 360K, 0.063W, 0404; Resistance:360kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 360K, 0.063W, 0404; Resistance Nic Components - 19AH6652 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 360K, 0.063W, 0404; Resistance Nic Components
19AH6652
Res N/w, Isolated, 360K, 0.063W, 0404; Resistance Nic Components 19AH6652
RES N/W, ISOLATED, 360K, 0.063W, 0404; Resistance:360kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 360K, 0.063W, 0404; Resistance:360kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2918
Product Name Res N/w, Isolated, 360K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 360000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details