NIC Components Corp. Res N/w, Isolated, 36K, 0.063W, 0404; Resistance Nic Components NRSN04I2G363TRF

Description
RES N/W, ISOLATED, 36K, 0.063W, 0404; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 36K, 0.063W, 0404; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 36K, 0.063W, 0404; Resistance Nic Components - 18AH9057 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36K, 0.063W, 0404; Resistance Nic Components
18AH9057
Res N/w, Isolated, 36K, 0.063W, 0404; Resistance Nic Components 18AH9057
RES N/W, ISOLATED, 36K, 0.063W, 0404; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 36K, 0.063W, 0404; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 36K, 0.063W, 0404; Resistance Nic Components - 19AH3416 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36K, 0.063W, 0404; Resistance Nic Components
19AH3416
Res N/w, Isolated, 36K, 0.063W, 0404; Resistance Nic Components 19AH3416
RES N/W, ISOLATED, 36K, 0.063W, 0404; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 36K, 0.063W, 0404; Resistance:36kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9057
Product Name Res N/w, Isolated, 36K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 36000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details