NIC Components Corp. Res N/w, Isolated, 3K6, 0.063W, 0404; Resistance Nic Components NRSN04I2G362TRF

Description
RES N/W, ISOLATED, 3K6, 0.063W, 0404; Resistance:3.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 3K6, 0.063W, 0404; Resistance:3.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 3K6, 0.063W, 0404; Resistance Nic Components - 18AH9056 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K6, 0.063W, 0404; Resistance Nic Components
18AH9056
Res N/w, Isolated, 3K6, 0.063W, 0404; Resistance Nic Components 18AH9056
RES N/W, ISOLATED, 3K6, 0.063W, 0404; Resistance:3.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 3K6, 0.063W, 0404; Resistance:3.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 3K6, 0.063W, 0404; Resistance Nic Components - 20AH1617 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K6, 0.063W, 0404; Resistance Nic Components
20AH1617
Res N/w, Isolated, 3K6, 0.063W, 0404; Resistance Nic Components 20AH1617
RES N/W, ISOLATED, 3K6, 0.063W, 0404; Resistance:3.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 3K6, 0.063W, 0404; Resistance:3.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9056
Product Name Res N/w, Isolated, 3K6, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 3600 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details