NIC Components Corp. Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components NRSN04I2G360TRF

Description
RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components - 19AH3414 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components
19AH3414
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components 19AH3414
RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components - 18AH9054 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components
18AH9054
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components 18AH9054
RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3414
Product Name Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 36 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details