NIC Components Corp. Res N/w, Isolated, 3K3, 0.063W, 0404; Resistance Nic Components NRSN04I2G332TRF

Description
RES N/W, ISOLATED, 3K3, 0.063W, 0404; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 3K3, 0.063W, 0404; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 3K3, 0.063W, 0404; Resistance Nic Components - 19AH3408 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K3, 0.063W, 0404; Resistance Nic Components
19AH3408
Res N/w, Isolated, 3K3, 0.063W, 0404; Resistance Nic Components 19AH3408
RES N/W, ISOLATED, 3K3, 0.063W, 0404; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 3K3, 0.063W, 0404; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 3K3, 0.063W, 0404; Resistance Nic Components - 19AH2916 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K3, 0.063W, 0404; Resistance Nic Components
19AH2916
Res N/w, Isolated, 3K3, 0.063W, 0404; Resistance Nic Components 19AH2916
RES N/W, ISOLATED, 3K3, 0.063W, 0404; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 3K3, 0.063W, 0404; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3408
Product Name Res N/w, Isolated, 3K3, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 3300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details