NIC Components Corp. Res N/w, Isolated, 330R, 0.063W, 0404; Resistance Nic Components NRSN04I2G331TRF

Description
RES N/W, ISOLATED, 330R, 0.063W, 0404; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 330R, 0.063W, 0404; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 330R, 0.063W, 0404; Resistance Nic Components - 18AH9052 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 330R, 0.063W, 0404; Resistance Nic Components
18AH9052
Res N/w, Isolated, 330R, 0.063W, 0404; Resistance Nic Components 18AH9052
RES N/W, ISOLATED, 330R, 0.063W, 0404; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 330R, 0.063W, 0404; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 330R, 0.063W, 0404; Resistance Nic Components - 19AH6650 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 330R, 0.063W, 0404; Resistance Nic Components
19AH6650
Res N/w, Isolated, 330R, 0.063W, 0404; Resistance Nic Components 19AH6650
RES N/W, ISOLATED, 330R, 0.063W, 0404; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 330R, 0.063W, 0404; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9052
Product Name Res N/w, Isolated, 330R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 330 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details