NIC Components Corp. Res N/w, Isolated, 2K7, 0.063W, 0404; Resistance Nic Components NRSN04I2G272TRF

Description
RES N/W, ISOLATED, 2K7, 0.063W, 0404; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 2K7, 0.063W, 0404; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 2K7, 0.063W, 0404; Resistance Nic Components - 20AH1609 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K7, 0.063W, 0404; Resistance Nic Components
20AH1609
Res N/w, Isolated, 2K7, 0.063W, 0404; Resistance Nic Components 20AH1609
RES N/W, ISOLATED, 2K7, 0.063W, 0404; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K7, 0.063W, 0404; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 2K7, 0.063W, 0404; Resistance Nic Components - 18AH9047 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K7, 0.063W, 0404; Resistance Nic Components
18AH9047
Res N/w, Isolated, 2K7, 0.063W, 0404; Resistance Nic Components 18AH9047
RES N/W, ISOLATED, 2K7, 0.063W, 0404; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K7, 0.063W, 0404; Resistance:2.7kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1609
Product Name Res N/w, Isolated, 2K7, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 2700 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details