NIC Components Corp. Res N/w, Isolated, 2K4, 0.063W, 0404; Resistance Nic Components NRSN04I2G242TRF

Description
RES N/W, ISOLATED, 2K4, 0.063W, 0404; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 2K4, 0.063W, 0404; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 2K4, 0.063W, 0404; Resistance Nic Components - 19AH2906 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K4, 0.063W, 0404; Resistance Nic Components
19AH2906
Res N/w, Isolated, 2K4, 0.063W, 0404; Resistance Nic Components 19AH2906
RES N/W, ISOLATED, 2K4, 0.063W, 0404; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K4, 0.063W, 0404; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 2K4, 0.063W, 0404; Resistance Nic Components - 19AH6646 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K4, 0.063W, 0404; Resistance Nic Components
19AH6646
Res N/w, Isolated, 2K4, 0.063W, 0404; Resistance Nic Components 19AH6646
RES N/W, ISOLATED, 2K4, 0.063W, 0404; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K4, 0.063W, 0404; Resistance:2.4kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2906
Product Name Res N/w, Isolated, 2K4, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 2400 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers