NIC Components Corp. Res N/w, Isolated, 220K, 0.063W, 0404; Resistance Nic Components NRSN04I2G224TRF

Description
RES N/W, ISOLATED, 220K, 0.063W, 0404; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 220K, 0.063W, 0404; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 220K, 0.063W, 0404; Resistance Nic Components - 19AH6644 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 220K, 0.063W, 0404; Resistance Nic Components
19AH6644
Res N/w, Isolated, 220K, 0.063W, 0404; Resistance Nic Components 19AH6644
RES N/W, ISOLATED, 220K, 0.063W, 0404; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 220K, 0.063W, 0404; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 220K, 0.063W, 0404; Resistance Nic Components - 19AH3397 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 220K, 0.063W, 0404; Resistance Nic Components
19AH3397
Res N/w, Isolated, 220K, 0.063W, 0404; Resistance Nic Components 19AH3397
RES N/W, ISOLATED, 220K, 0.063W, 0404; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 220K, 0.063W, 0404; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6644
Product Name Res N/w, Isolated, 220K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 220000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details