NIC Components Corp. Res N/w, Isolated, 20R, 0.063W, 0404; Resistance Nic Components NRSN04I2G200TRF

Description
RES N/W, ISOLATED, 20R, 0.063W, 0404; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 20R, 0.063W, 0404; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 20R, 0.063W, 0404; Resistance Nic Components - 19AH3390 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20R, 0.063W, 0404; Resistance Nic Components
19AH3390
Res N/w, Isolated, 20R, 0.063W, 0404; Resistance Nic Components 19AH3390
RES N/W, ISOLATED, 20R, 0.063W, 0404; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20R, 0.063W, 0404; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 20R, 0.063W, 0404; Resistance Nic Components - 18AH9042 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20R, 0.063W, 0404; Resistance Nic Components
18AH9042
Res N/w, Isolated, 20R, 0.063W, 0404; Resistance Nic Components 18AH9042
RES N/W, ISOLATED, 20R, 0.063W, 0404; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20R, 0.063W, 0404; Resistance:20ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3390
Product Name Res N/w, Isolated, 20R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 20 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers