NIC Components Corp. Res N/w, Isolated, 18K, 0.063W, 0404; Resistance Nic Components NRSN04I2G183TRF

Description
RES N/W, ISOLATED, 18K, 0.063W, 0404; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 18K, 0.063W, 0404; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 18K, 0.063W, 0404; Resistance Nic Components - 19AH3388 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 18K, 0.063W, 0404; Resistance Nic Components
19AH3388
Res N/w, Isolated, 18K, 0.063W, 0404; Resistance Nic Components 19AH3388
RES N/W, ISOLATED, 18K, 0.063W, 0404; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 18K, 0.063W, 0404; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 18K, 0.063W, 0404; Resistance Nic Components - 20AH1602 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 18K, 0.063W, 0404; Resistance Nic Components
20AH1602
Res N/w, Isolated, 18K, 0.063W, 0404; Resistance Nic Components 20AH1602
RES N/W, ISOLATED, 18K, 0.063W, 0404; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 18K, 0.063W, 0404; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3388
Product Name Res N/w, Isolated, 18K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 18000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details