NIC Components Corp. Res N/w, Isolated, 1K8, 0.063W, 0404; Resistance Nic Components NRSN04I2G182TRF

Description
RES N/W, ISOLATED, 1K8, 0.063W, 0404; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 1K8, 0.063W, 0404; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K8, 0.063W, 0404; Resistance Nic Components - 19AH2892 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K8, 0.063W, 0404; Resistance Nic Components
19AH2892
Res N/w, Isolated, 1K8, 0.063W, 0404; Resistance Nic Components 19AH2892
RES N/W, ISOLATED, 1K8, 0.063W, 0404; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K8, 0.063W, 0404; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1K8, 0.063W, 0404; Resistance Nic Components - 19AH2890 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K8, 0.063W, 0404; Resistance Nic Components
19AH2890
Res N/w, Isolated, 1K8, 0.063W, 0404; Resistance Nic Components 19AH2890
RES N/W, ISOLATED, 1K8, 0.063W, 0404; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K8, 0.063W, 0404; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2892
Product Name Res N/w, Isolated, 1K8, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 1800 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details