NIC Components Corp. Res N/w, Isolated, 160K, 0.063W, 0404; Resistance Nic Components NRSN04I2G164TRF

Description
RES N/W, ISOLATED, 160K, 0.063W, 0404; Resistance:160kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 160K, 0.063W, 0404; Resistance:160kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 160K, 0.063W, 0404; Resistance Nic Components - 19AH6638 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 160K, 0.063W, 0404; Resistance Nic Components
19AH6638
Res N/w, Isolated, 160K, 0.063W, 0404; Resistance Nic Components 19AH6638
RES N/W, ISOLATED, 160K, 0.063W, 0404; Resistance:160kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 160K, 0.063W, 0404; Resistance:160kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 160K, 0.063W, 0404; Resistance Nic Components - 18AH9040 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 160K, 0.063W, 0404; Resistance Nic Components
18AH9040
Res N/w, Isolated, 160K, 0.063W, 0404; Resistance Nic Components 18AH9040
RES N/W, ISOLATED, 160K, 0.063W, 0404; Resistance:160kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 160K, 0.063W, 0404; Resistance:160kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6638
Product Name Res N/w, Isolated, 160K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 160000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details