NIC Components Corp. Res N/w, Isolated, 1K6, 0.063W, 0404; Resistance Nic Components NRSN04I2G162TRF

Description
RES N/W, ISOLATED, 1K6, 0.063W, 0404; Resistance:1.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 1K6, 0.063W, 0404; Resistance:1.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K6, 0.063W, 0404; Resistance Nic Components - 19AH6636 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K6, 0.063W, 0404; Resistance Nic Components
19AH6636
Res N/w, Isolated, 1K6, 0.063W, 0404; Resistance Nic Components 19AH6636
RES N/W, ISOLATED, 1K6, 0.063W, 0404; Resistance:1.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K6, 0.063W, 0404; Resistance:1.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1K6, 0.063W, 0404; Resistance Nic Components - 19AH3384 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K6, 0.063W, 0404; Resistance Nic Components
19AH3384
Res N/w, Isolated, 1K6, 0.063W, 0404; Resistance Nic Components 19AH3384
RES N/W, ISOLATED, 1K6, 0.063W, 0404; Resistance:1.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K6, 0.063W, 0404; Resistance:1.6kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6636
Product Name Res N/w, Isolated, 1K6, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 1600 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Resistors; SIL 8PIN 4RES 10K 2% ( Citec ) - SIL08M103G - ASAP Semiconductor LLC
Specs
Tolerance 2 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details