NIC Components Corp. Res N/w, Isolated, 130K, 0.063W, 0404; Resistance Nic Components NRSN04I2G134TRF

Description
RES N/W, ISOLATED, 130K, 0.063W, 0404; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 130K, 0.063W, 0404; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 130K, 0.063W, 0404; Resistance Nic Components - 19AH2882 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 130K, 0.063W, 0404; Resistance Nic Components
19AH2882
Res N/w, Isolated, 130K, 0.063W, 0404; Resistance Nic Components 19AH2882
RES N/W, ISOLATED, 130K, 0.063W, 0404; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 130K, 0.063W, 0404; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 130K, 0.063W, 0404; Resistance Nic Components - 18AH9032 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 130K, 0.063W, 0404; Resistance Nic Components
18AH9032
Res N/w, Isolated, 130K, 0.063W, 0404; Resistance Nic Components 18AH9032
RES N/W, ISOLATED, 130K, 0.063W, 0404; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 130K, 0.063W, 0404; Resistance:130kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2882
Product Name Res N/w, Isolated, 130K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 130000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details