NIC Components Corp. Res N/w, Isolated, 13K, 0.063W, 0404; Resistance Nic Components NRSN04I2G133TRF

Description
RES N/W, ISOLATED, 13K, 0.063W, 0404; Resistance:13kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 13K, 0.063W, 0404; Resistance:13kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 13K, 0.063W, 0404; Resistance Nic Components - 20AH1598 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 13K, 0.063W, 0404; Resistance Nic Components
20AH1598
Res N/w, Isolated, 13K, 0.063W, 0404; Resistance Nic Components 20AH1598
RES N/W, ISOLATED, 13K, 0.063W, 0404; Resistance:13kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 13K, 0.063W, 0404; Resistance:13kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 13K, 0.063W, 0404; Resistance Nic Components - 19AH2880 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 13K, 0.063W, 0404; Resistance Nic Components
19AH2880
Res N/w, Isolated, 13K, 0.063W, 0404; Resistance Nic Components 19AH2880
RES N/W, ISOLATED, 13K, 0.063W, 0404; Resistance:13kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 13K, 0.063W, 0404; Resistance:13kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1598
Product Name Res N/w, Isolated, 13K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 13000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers