NIC Components Corp. Res N/w, Isolated, 1K3, 0.063W, 0404; Resistance Nic Components NRSN04I2G132TRF

Description
RES N/W, ISOLATED, 1K3, 0.063W, 0404; Resistance:1.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 1K3, 0.063W, 0404; Resistance:1.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K3, 0.063W, 0404; Resistance Nic Components - 19AH2878 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K3, 0.063W, 0404; Resistance Nic Components
19AH2878
Res N/w, Isolated, 1K3, 0.063W, 0404; Resistance Nic Components 19AH2878
RES N/W, ISOLATED, 1K3, 0.063W, 0404; Resistance:1.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K3, 0.063W, 0404; Resistance:1.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 1K3, 0.063W, 0404; Resistance Nic Components - 19AH3378 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K3, 0.063W, 0404; Resistance Nic Components
19AH3378
Res N/w, Isolated, 1K3, 0.063W, 0404; Resistance Nic Components 19AH3378
RES N/W, ISOLATED, 1K3, 0.063W, 0404; Resistance:1.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K3, 0.063W, 0404; Resistance:1.3kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH2878
Product Name Res N/w, Isolated, 1K3, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 1300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details